HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33480147826010

Description
Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-33480147826010-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-33480147826010-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-33480147826010-ND
Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded

Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded

Buy Now Datasheet
Enet Cable, Ix A Plug-Rj45 Plug, 1M; Lan Category Harting - 55AJ3779 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Ix A Plug-Rj45 Plug, 1M; Lan Category Harting
55AJ3779
Enet Cable, Ix A Plug-Rj45 Plug, 1M; Lan Category Harting 55AJ3779
ENET CABLE, IX A PLUG-RJ45 PLUG, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:IX Type A Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:ix Industrial Series RoHS Compliant: Yes

ENET CABLE, IX A PLUG-RJ45 PLUG, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:IX Type A Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:ix Industrial Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-33480147826010-ND 55AJ3779
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Ix A Plug-Rj45 Plug, 1M; Lan Category Harting
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5A3A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details