HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33480147826005

Description
Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-33480147826005-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-33480147826005-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-33480147826005-ND
Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Unshielded

Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Unshielded

Buy Now Datasheet
Enet Cable, Ix A Plug-Rj45 Plug, 500Mm; Lan Category Harting - 55AJ3778 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Ix A Plug-Rj45 Plug, 500Mm; Lan Category Harting
55AJ3778
Enet Cable, Ix A Plug-Rj45 Plug, 500Mm; Lan Category Harting 55AJ3778
ENET CABLE, IX A PLUG-RJ45 PLUG, 500MM; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Type A Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:ix Industrial Series

ENET CABLE, IX A PLUG-RJ45 PLUG, 500MM; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Type A Plug to RJ45 Plug; Jacket Color:Yellow; Product Range:ix Industrial Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-33480147826005-ND 55AJ3778
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Ix A Plug-Rj45 Plug, 500Mm; Lan Category Harting
Cable Type Cat 6 Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 020945-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-SMSM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details