Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 9.84' (3.00m) Unshielded
ENET CABLE, IX A PLUG-RJ45 PLUG, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:IX Type A Plug to RJ45 Plug; Jacket Color:Red; Product Range:ix Industrial Series
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-33480147825030-ND | 55AJ3777 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Enet Cable, Ix A Plug-Rj45 Plug, 3M; Lan Category Harting |
| Cable Type | Cat 6 | Cat 6 |