HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33480147825010

Description
Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-33480147825010-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-33480147825010-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-33480147825010-ND
Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded

Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 3.28' (1.00m) Unshielded

Buy Now Datasheet
Enet Cable, Ix A Plug-Rj45 Plug, 1M; Lan Category Harting - 55AJ3775 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Ix A Plug-Rj45 Plug, 1M; Lan Category Harting
55AJ3775
Enet Cable, Ix A Plug-Rj45 Plug, 1M; Lan Category Harting 55AJ3775
ENET CABLE, IX A PLUG-RJ45 PLUG, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:IX Type A Plug to RJ45 Plug; Jacket Color:Red; Product Range:ix Industrial Series

ENET CABLE, IX A PLUG-RJ45 PLUG, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:IX Type A Plug to RJ45 Plug; Jacket Color:Red; Product Range:ix Industrial Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-33480147825010-ND 55AJ3775
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Ix A Plug-Rj45 Plug, 1M; Lan Category Harting
Cable Type Cat 6 Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
40Gb Ethernet Cable Assemblies - 610640000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Ethernet Cable - 1929538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details