HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33480147822020

Description
Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 6.56' (2.00m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 6.56' (2.00m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-33480147822020-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-33480147822020-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-33480147822020-ND
Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 6.56' (2.00m) Unshielded

Modular Cable Plug to Plug 10p8c, 8p8c (RJ45, Ethernet) 6.56' (2.00m) Unshielded

Buy Now Datasheet
Enet Cable, Ix A Plug-Rj45 Plug, 2M; Lan Category Harting - 39AH8485 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Ix A Plug-Rj45 Plug, 2M; Lan Category Harting
39AH8485
Enet Cable, Ix A Plug-Rj45 Plug, 2M; Lan Category Harting 39AH8485
ENET CABLE, IX A PLUG-RJ45 PLUG, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:IX Type A Plug to RJ45 Plug; Jacket Color:Blue; Product Range:ix Industrial Series RoHS Compliant: Yes

ENET CABLE, IX A PLUG-RJ45 PLUG, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:IX Type A Plug to RJ45 Plug; Jacket Color:Blue; Product Range:ix Industrial Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-33480147822020-ND 39AH8485
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Ix A Plug-Rj45 Plug, 2M; Lan Category Harting
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NE086 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details