The Enet Cable, Ix A Plug-Plug, 1M, is a pre-assembled cable assembly designed for industrial applications. It features HARTING ix Industrial® Type A connectors on both ends and is constructed from round copper cable with a core structure of 4x 2x AWG 26/7. This cable is compliant with Category 6A standards, supporting transmission frequencies up to 500 MHz, and is capable of data rates ranging from 10 Mbit/s to 10 Gbit/s. The cable jacket is made from FRNC (Low Smoke Zero Halogen) material, colored black, and is rated for operation in temperatures between -20°C and +60°C. It meets various compliance standards, including RoHS and IEC specifications, ensuring it is suitable for a range of applications. The product is manufactured in Latvia and is packaged individually.
Modular Cable Plug to Plug 10p8c 3.28' (1.00m) Unshielded
ENET CABLE, IX A PLUG-PLUG, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Black; Product Range:ix Industrial Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-33480101828010-ND | 55AJ3759 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Enet Cable, Ix A Plug-Plug, 1M; Lan Category Harting |
| Cable Type | Cat 6 | Cat 6 |
| Cable Shielding | No Shielding | |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) |