HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33480101827010

Description
Modular Cable Plug to Plug 10p8c 3.28' (1.00m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p8c 3.28' (1.00m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-33480101827010-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-33480101827010-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-33480101827010-ND
Modular Cable Plug to Plug 10p8c 3.28' (1.00m) Unshielded

Modular Cable Plug to Plug 10p8c 3.28' (1.00m) Unshielded

Buy Now Datasheet
Enet Cable, Ix A Plug-Plug, 1M; Lan Category Harting - 55AJ3755 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Ix A Plug-Plug, 1M; Lan Category Harting
55AJ3755
Enet Cable, Ix A Plug-Plug, 1M; Lan Category Harting 55AJ3755
ENET CABLE, IX A PLUG-PLUG, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Green; Product Range:ix Industrial Series

ENET CABLE, IX A PLUG-PLUG, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Green; Product Range:ix Industrial Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-33480101827010-ND 55AJ3755
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Ix A Plug-Plug, 1M; Lan Category Harting
Cable Type Cat 6 Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
M8/M12 Cable Assemblies - TAD14745101-020 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers