HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33480101827005

Description
Modular Cable Plug to Plug 10p8c 1.64' (500.0mm) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p8c 1.64' (500.0mm) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-33480101827005-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-33480101827005-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-33480101827005-ND
Modular Cable Plug to Plug 10p8c 1.64' (500.0mm) Unshielded

Modular Cable Plug to Plug 10p8c 1.64' (500.0mm) Unshielded

Buy Now Datasheet
Enet Cable, Ix A Plug-Plug, 500Mm; Lan Category Harting - 55AJ3754 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Ix A Plug-Plug, 500Mm; Lan Category Harting
55AJ3754
Enet Cable, Ix A Plug-Plug, 500Mm; Lan Category Harting 55AJ3754
ENET CABLE, IX A PLUG-PLUG, 500MM; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Green; Product Range:ix Industrial Series

ENET CABLE, IX A PLUG-PLUG, 500MM; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Green; Product Range:ix Industrial Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-33480101827005-ND 55AJ3754
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Ix A Plug-Plug, 500Mm; Lan Category Harting
Cable Type Cat 6 Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
8+8 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 300mm, single-end, Latches - G125-MC11605L4-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details