HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33480101825030

Description
Modular Cable Plug to Plug 10p8c 9.84' (3.00m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p8c 9.84' (3.00m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-33480101825030-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-33480101825030-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-33480101825030-ND
Modular Cable Plug to Plug 10p8c 9.84' (3.00m) Unshielded

Modular Cable Plug to Plug 10p8c 9.84' (3.00m) Unshielded

Buy Now Datasheet
Enet Cable, Ix A Plug-Plug, 3M; Lan Category Harting - 55AJ3749 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Ix A Plug-Plug, 3M; Lan Category Harting
55AJ3749
Enet Cable, Ix A Plug-Plug, 3M; Lan Category Harting 55AJ3749
ENET CABLE, IX A PLUG-PLUG, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Red; Product Range:ix Industrial Series

ENET CABLE, IX A PLUG-PLUG, 3M; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Red; Product Range:ix Industrial Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-33480101825030-ND 55AJ3749
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Ix A Plug-Plug, 3M; Lan Category Harting
Cable Type Cat 6 Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details