HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33480101825020

Description
Modular Cable Plug to Plug 10p8c 6.56' (2.00m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p8c 6.56' (2.00m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-33480101825020-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-33480101825020-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-33480101825020-ND
Modular Cable Plug to Plug 10p8c 6.56' (2.00m) Unshielded

Modular Cable Plug to Plug 10p8c 6.56' (2.00m) Unshielded

Buy Now Datasheet
Enet Cable, Ix A Plug-Plug, 2M; Lan Category Harting - 55AJ3748 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Ix A Plug-Plug, 2M; Lan Category Harting
55AJ3748
Enet Cable, Ix A Plug-Plug, 2M; Lan Category Harting 55AJ3748
ENET CABLE, IX A PLUG-PLUG, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Red; Product Range:ix Industrial Series

ENET CABLE, IX A PLUG-PLUG, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Red; Product Range:ix Industrial Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-33480101825020-ND 55AJ3748
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Ix A Plug-Plug, 2M; Lan Category Harting
Cable Type Cat 6 Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 900mm, no Latches - G125-MC22605L0-0900F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Coaxial Test Cable, RG174/U - 4046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details