HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33480101825005

Description
Modular Cable Plug to Plug 10p8c 1.64' (500.0mm) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p8c 1.64' (500.0mm) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-33480101825005-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-33480101825005-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-33480101825005-ND
Modular Cable Plug to Plug 10p8c 1.64' (500.0mm) Unshielded

Modular Cable Plug to Plug 10p8c 1.64' (500.0mm) Unshielded

Buy Now Datasheet
Enet Cable, Ix A Plug-Plug, 500Mm; Lan Category Harting - 55AJ3746 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Ix A Plug-Plug, 500Mm; Lan Category Harting
55AJ3746
Enet Cable, Ix A Plug-Plug, 500Mm; Lan Category Harting 55AJ3746
ENET CABLE, IX A PLUG-PLUG, 500MM; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Red; Product Range:ix Industrial Series

ENET CABLE, IX A PLUG-PLUG, 500MM; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Red; Product Range:ix Industrial Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-33480101825005-ND 55AJ3746
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Ix A Plug-Plug, 500Mm; Lan Category Harting
Cable Type Cat 6 Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details