Modular Cable Plug to Plug 10p8c 3.28' (1.00m) Unshielded
ENET CABLE, IX A PLUG-PLUG, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Grey; Product Range:ix Industrial Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-33480101824010-ND | 55AJ3743 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Enet Cable, Ix A Plug-Plug, 1M; Lan Category Harting |
| Cable Type | Cat 6 | Cat 6 |
| Cable Shielding | No Shielding | |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) |