HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33480101824005

Description
Modular Cable Plug to Plug 10p8c 1.64' (500.0mm) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p8c 1.64' (500.0mm) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-33480101824005-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-33480101824005-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-33480101824005-ND
Modular Cable Plug to Plug 10p8c 1.64' (500.0mm) Unshielded

Modular Cable Plug to Plug 10p8c 1.64' (500.0mm) Unshielded

Buy Now Datasheet
Enet Cable, Ix A Plug-Plug, 500Mm; Lan Category Harting - 55AJ3742 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Ix A Plug-Plug, 500Mm; Lan Category Harting
55AJ3742
Enet Cable, Ix A Plug-Plug, 500Mm; Lan Category Harting 55AJ3742
ENET CABLE, IX A PLUG-PLUG, 500MM; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Grey; Product Range:ix Industrial Series RoHS Compliant: Yes

ENET CABLE, IX A PLUG-PLUG, 500MM; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Grey; Product Range:ix Industrial Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-33480101824005-ND 55AJ3742
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Ix A Plug-Plug, 500Mm; Lan Category Harting
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
M8/M12 Cable Assemblies - TAD1413A201-020 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5W1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Fema
View Details
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details