HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33480101822020

Description
Modular Cable Plug to Plug 10p8c 6.56' (2.00m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p8c 6.56' (2.00m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-33480101822020-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-33480101822020-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-33480101822020-ND
Modular Cable Plug to Plug 10p8c 6.56' (2.00m) Unshielded

Modular Cable Plug to Plug 10p8c 6.56' (2.00m) Unshielded

Buy Now Datasheet
Enet Cable, Ix A Plug-Plug, 2M; Lan Category Harting - 39AH8480 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Ix A Plug-Plug, 2M; Lan Category Harting
39AH8480
Enet Cable, Ix A Plug-Plug, 2M; Lan Category Harting 39AH8480
ENET CABLE, IX A PLUG-PLUG, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Blue; Product Range:ix Industrial Series RoHS Compliant: Yes

ENET CABLE, IX A PLUG-PLUG, 2M; LAN Category:Cat6a; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Blue; Product Range:ix Industrial Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-33480101822020-ND 39AH8480
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Ix A Plug-Plug, 2M; Lan Category Harting
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
RF Cable Assemblies - 1064412-1 - TE Connectivity
Specs
Application RF
Cable Length 1 ft (3.05 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details