HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33480101822010

Description
Modular Cable Plug to Plug 10p8c 3.28' (1.00m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p8c 3.28' (1.00m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-33480101822010-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-33480101822010-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-33480101822010-ND
Modular Cable Plug to Plug 10p8c 3.28' (1.00m) Unshielded

Modular Cable Plug to Plug 10p8c 3.28' (1.00m) Unshielded

Buy Now Datasheet
Enet Cable, Ix A Plug-Plug, 1M; Lan Category Harting - 39AH8479 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Ix A Plug-Plug, 1M; Lan Category Harting
39AH8479
Enet Cable, Ix A Plug-Plug, 1M; Lan Category Harting 39AH8479
ENET CABLE, IX A PLUG-PLUG, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Blue; Product Range:ix Industrial Series RoHS Compliant: Yes

ENET CABLE, IX A PLUG-PLUG, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Blue; Product Range:ix Industrial Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-33480101822010-ND 39AH8479
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Ix A Plug-Plug, 1M; Lan Category Harting
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details