HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33480101822005

Description
Modular Cable Plug to Plug 10p8c 1.64' (500.0mm) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 10p8c 1.64' (500.0mm) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-33480101822005-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-33480101822005-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-33480101822005-ND
Modular Cable Plug to Plug 10p8c 1.64' (500.0mm) Unshielded

Modular Cable Plug to Plug 10p8c 1.64' (500.0mm) Unshielded

Buy Now Datasheet
Enet Cable, Ix A Plug-Plug, 500Mm; Lan Category Harting - 39AH8478 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Ix A Plug-Plug, 500Mm; Lan Category Harting
39AH8478
Enet Cable, Ix A Plug-Plug, 500Mm; Lan Category Harting 39AH8478
ENET CABLE, IX A PLUG-PLUG, 500MM; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Blue; Product Range:ix Industrial Series RoHS Compliant: Yes

ENET CABLE, IX A PLUG-PLUG, 500MM; LAN Category:Cat6a; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Connector to Connector:IX Type A Plug to IX Type A Plug; Jacket Color:Blue; Product Range:ix Industrial Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-33480101822005-ND 39AH8478
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Ix A Plug-Plug, 500Mm; Lan Category Harting
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details