HARTING Inc. of North America Specialized Cable Assemblies 33400100202010

Description
HAN 1A OVERMOLDED 3+PE LEVER LOC
Request a Quote Datasheet
Description
HAN 1A OVERMOLDED 3+PE LEVER LOC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Cable Assemblies - 1195-33400100202010-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
1195-33400100202010-ND
Specialized Cable Assemblies 1195-33400100202010-ND
HAN 1A OVERMOLDED 3+PE LEVER LOC

HAN 1A OVERMOLDED 3+PE LEVER LOC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1195-33400100202010-ND
Product Name Specialized Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details