HARTING Inc. of North America Circular Cable Assemblies 33281819225200

Description
M8 T1 HYBR. M/FE STR. PUR BK 20M
Request a Quote Datasheet
Description
M8 T1 HYBR. M/FE STR. PUR BK 20M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-33281819225200-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-33281819225200-ND
Circular Cable Assemblies 1195-33281819225200-ND
M8 T1 HYBR. M/FE STR. PUR BK 20M

M8 T1 HYBR. M/FE STR. PUR BK 20M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1195-33281819225200-ND
Product Name Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-3621-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-150/310-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers