HARTING Inc. of North America Modular/Ethernet Cables (RJ45, RJ11) 33280101002075

Description
Modular Cable Plug to Plug 2P2C Single Pair Ethernet (SPE) 24.61' (7.50m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 2P2C Single Pair Ethernet (SPE) 24.61' (7.50m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1195-33280101002075-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-33280101002075-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-33280101002075-ND
Modular Cable Plug to Plug 2P2C Single Pair Ethernet (SPE) 24.61' (7.50m) Shielded

Modular Cable Plug to Plug 2P2C Single Pair Ethernet (SPE) 24.61' (7.50m) Shielded

Buy Now Datasheet
Enet Cable, Spe Plug-Plug, 7.5M; Lan Category Harting - 57AJ6127 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Spe Plug-Plug, 7.5M; Lan Category Harting
57AJ6127
Enet Cable, Spe Plug-Plug, 7.5M; Lan Category Harting 57AJ6127
ENET CABLE, SPE PLUG-PLUG, 7.5M; LAN Category:-; Cable Length - Metric:7.5m; Cable Length - Imperial:24.6ft; Connector to Connector:SPE Plug to SPE Plug; Jacket Color:Yellow; Product Range:T1 Industrial Series

ENET CABLE, SPE PLUG-PLUG, 7.5M; LAN Category:-; Cable Length - Metric:7.5m; Cable Length - Imperial:24.6ft; Connector to Connector:SPE Plug to SPE Plug; Jacket Color:Yellow; Product Range:T1 Industrial Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1195-33280101002075-ND 57AJ6127
Product Name Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Spe Plug-Plug, 7.5M; Lan Category Harting
Cable Length 24.61 ft (75.01 dm) 24.61 ft (75 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details