The Enet Cable, SPE Plug-Plug, 2M (part number 57AJ6124) is a pre-assembled copper cable designed for industrial applications within the HARTING T1 Industrial series. It features SPE (Single Pair Ethernet) connectors on both ends and has a cable length of 2 meters. The cable is constructed with a core structure of 1x2xAWG22/7 and is overmoulded for enhanced durability. This cable supports a rated current of 4 A and a rated voltage of 60 V DC, with transmission characteristics allowing for a bandwidth of 600 MHz. It is suitable for data rates of 10 Mbit/s, 100 Mbit/s, and 1 Gbit/s. The cable is halogen-free, oil resistant, and flame retardant, making it suitable for various environmental conditions. It has a temperature range of -40 to +80 °C when unmoved and -25 to +80 °C when moved. The product is rated IP20 for protection against solid objects and has a contact resistance of ,â§20 mΩ. It is designed for a minimum of 1,000 mating cycles, ensuring longevity in use. The cable is manufactured from polyurethane (PUR) and is colored yellow. This product is ideal for engineers looking for reliable and robust cabling solutions in industrial settings.
Modular Cable Plug to Plug 2P2C Single Pair Ethernet (SPE) 6.56' (2.00m) Shielded
ENET CABLE, SPE PLUG-PLUG, 2M; LAN Category:-; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:SPE Plug to SPE Plug; Jacket Color:Yellow; Product Range:T1 Industrial Series
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-33280101002020-ND | 57AJ6124 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Enet Cable, Spe Plug-Plug, 2M; Lan Category Harting |
| Cable Length | 6.56 ft (19.99 dm) | 6.56 ft (20 dm) |