HARTING Inc. of North America Cable Assemblies - Modular Cables 33280101001150

Description
Win Source Part Number: 1380767-332801010011 50 Category: Cable Assemblies>Modular Cables Series: T1 Industrial® Color: Yellow Features: IEC 63171-6, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 49.21' (15.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 pcs Number of Positions/Contacts: 2P2C Single Pair Ethernet (SPE) Style: Industrial Environments - IP20 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: HARTING Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1380767-332801010011 50 Category: Cable Assemblies>Modular Cables Series: T1 Industrial® Color: Yellow Features: IEC 63171-6, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 49.21' (15.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 pcs Number of Positions/Contacts: 2P2C Single Pair Ethernet (SPE) Style: Industrial Environments - IP20 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: HARTING Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Modular Cables - 1380767-33280101001150 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1380767-33280101001150
Cable Assemblies - Modular Cables 1380767-33280101001150
Win Source Part Number: 1380767-332801010011 50 Category: Cable Assemblies>Modular Cables Series: T1 Industrial® Color: Yellow Features: IEC 63171-6, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 49.21' (15.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 pcs Number of Positions/Contacts: 2P2C Single Pair Ethernet (SPE) Style: Industrial Environments - IP20 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: HARTING Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380767-33280101001150
Category: Cable Assemblies>Modular Cables
Series: T1 Industrial®
Color: Yellow
Features: IEC 63171-6, Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 49.21' (15.00m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1 pcs
Number of Positions/Contacts: 2P2C Single Pair Ethernet (SPE)
Style: Industrial Environments - IP20
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Mfr: HARTING
Product Status: Obsolete
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - 1195-33280101001150-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-33280101001150-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-33280101001150-ND
Modular Cable Plug to Plug 2P2C Single Pair Ethernet (SPE) 49.21' (15.00m) Shielded

Modular Cable Plug to Plug 2P2C Single Pair Ethernet (SPE) 49.21' (15.00m) Shielded

Buy Now Datasheet
Cable Assembly - 451-33280101001150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
451-33280101001150
Cable Assembly 451-33280101001150
Cable Assembly Round 15m 26AWG SPE to SPE 2 to 2 POS M-M Product overview: 33280101001150 from HARTING is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-33280101001150 can be used for catalog matching and distributor lookup.

Cable Assembly Round 15m 26AWG SPE to SPE 2 to 2 POS M-M Product overview: 33280101001150 from HARTING is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-33280101001150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Patch Cord, Spe Plug-Spe Plug, 49.2Ft; Lan Category Harting - 67AH8691 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Spe Plug-Spe Plug, 49.2Ft; Lan Category Harting
67AH8691
Patch Cord, Spe Plug-Spe Plug, 49.2Ft; Lan Category Harting 67AH8691
PATCH CORD, SPE PLUG-SPE PLUG, 49.2FT; LAN Category:-; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Connector to Connector:SPE Plug to SPE Plug; Jacket Color:Yellow; Product Range:T1 Industrial Series RoHS Compliant: Yes

PATCH CORD, SPE PLUG-SPE PLUG, 49.2FT; LAN Category:-; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Connector to Connector:SPE Plug to SPE Plug; Jacket Color:Yellow; Product Range:T1 Industrial Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Modular Cables - 33280101001150 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
33280101001150
Cable Assemblies - Modular Cables 33280101001150
CABLE MOD 2 POS PLUG-PLUG 49.21'

CABLE MOD 2 POS PLUG-PLUG 49.21'

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1380767-33280101001150 1195-33280101001150-ND 451-33280101001150 67AH8691 33280101001150
Product Name Cable Assemblies - Modular Cables Modular/Ethernet Cables (RJ45, RJ11) Cable Assembly Patch Cord, Spe Plug-Spe Plug, 49.2Ft; Lan Category Harting Cable Assemblies - Modular Cables
Cable Length 49.21 ft (150 dm) 49.21 ft (150 dm) 49.21 ft (150 dm)
Connector Type Plug to Plug SPE SPE Plug to SPE Plug
Gender Male-Male
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
ix Industrial IO Cable Assembly - NDHN4B3AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Ethernet Cable - 1929551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details