HARTING Inc. of North America Cable Assemblies - Modular Cables 33280101001050

Description
Win Source Part Number: 1380766-332801010010 50 Category: Cable Assemblies>Modular Cables Series: T1 Industrial® Color: Yellow Features: IEC 63171-6, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 16.40' (5.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 pcs Number of Positions/Contacts: 2P2C Single Pair Ethernet (SPE) Style: Industrial Environments - IP20 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: HARTING Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1380766-332801010010 50 Category: Cable Assemblies>Modular Cables Series: T1 Industrial® Color: Yellow Features: IEC 63171-6, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 16.40' (5.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 pcs Number of Positions/Contacts: 2P2C Single Pair Ethernet (SPE) Style: Industrial Environments - IP20 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: HARTING Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Modular Cables - 1380766-33280101001050 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
1380766-33280101001050
Cable Assemblies - Modular Cables 1380766-33280101001050
Win Source Part Number: 1380766-332801010010 50 Category: Cable Assemblies>Modular Cables Series: T1 Industrial® Color: Yellow Features: IEC 63171-6, Molded Plugs Connector Type: Plug to Plug Package: Bulk Length: 16.40' (5.00m) Cable Type: Round Cable Shielding: Shielded Standard Package: 1 pcs Number of Positions/Contacts: 2P2C Single Pair Ethernet (SPE) Style: Industrial Environments - IP20 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: HARTING Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380766-33280101001050
Category: Cable Assemblies>Modular Cables
Series: T1 Industrial®
Color: Yellow
Features: IEC 63171-6, Molded Plugs
Connector Type: Plug to Plug
Package: Bulk
Length: 16.40' (5.00m)
Cable Type: Round Cable
Shielding: Shielded
Standard Package: 1 pcs
Number of Positions/Contacts: 2P2C Single Pair Ethernet (SPE)
Style: Industrial Environments - IP20
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Mfr: HARTING
Product Status: Obsolete
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - 1195-33280101001050-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-33280101001050-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-33280101001050-ND
Modular Cable Plug to Plug 2P2C Single Pair Ethernet (SPE) 16.40' (5.00m) Shielded

Modular Cable Plug to Plug 2P2C Single Pair Ethernet (SPE) 16.40' (5.00m) Shielded

Buy Now Datasheet
Cable Assembly - 451-33280101001050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
451-33280101001050
Cable Assembly 451-33280101001050
Cable Assembly Round 5m 26AWG SPE to SPE 2 to 2 POS M-M Product overview: 33280101001050 from HARTING is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-33280101001050 can be used for catalog matching and distributor lookup.

Cable Assembly Round 5m 26AWG SPE to SPE 2 to 2 POS M-M Product overview: 33280101001050 from HARTING is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Modular Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 451-33280101001050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - 33280101001050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
33280101001050
Cable Assemblies - Modular Cables 33280101001050
CABLE MOD 2 POS PLUG-PLUG 16.4'

CABLE MOD 2 POS PLUG-PLUG 16.4'

Supplier's Site
Patch Cord, Spe Plug-Spe Plug, 16.4Ft; Lan Category Harting - 67AH8688 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Spe Plug-Spe Plug, 16.4Ft; Lan Category Harting
67AH8688
Patch Cord, Spe Plug-Spe Plug, 16.4Ft; Lan Category Harting 67AH8688
PATCH CORD, SPE PLUG-SPE PLUG, 16.4FT; LAN Category:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:SPE Plug to SPE Plug; Jacket Color:Yellow; Product Range:T1 Industrial Series RoHS Compliant: Yes

PATCH CORD, SPE PLUG-SPE PLUG, 16.4FT; LAN Category:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:SPE Plug to SPE Plug; Jacket Color:Yellow; Product Range:T1 Industrial Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1380766-33280101001050 1195-33280101001050-ND 451-33280101001050 33280101001050 67AH8688
Product Name Cable Assemblies - Modular Cables Modular/Ethernet Cables (RJ45, RJ11) Cable Assembly Cable Assemblies - Modular Cables Patch Cord, Spe Plug-Spe Plug, 16.4Ft; Lan Category Harting
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Connector Type Plug to Plug SPE SPE Plug to SPE Plug
Gender Male-Male
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Modular Cable Assemblies - RJE1Y13915152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
View Details
2 suppliers
Ethernet Cable - 4009764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details