HARTING Inc. of North America Cable Assemblies 33272432000003

Description
Cable Assemblies HARLINK 10P ML DBL END
Request a Quote Datasheet
Description
Cable Assemblies HARLINK 10P ML DBL END
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 33272432000003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
33272432000003
Cable Assemblies 33272432000003
Cable Assemblies HARLINK 10P ML DBL END

Cable Assemblies HARLINK 10P ML DBL END

Buy Now
Rectangular Cable Assemblies - 1195-8166-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
1195-8166-ND
Rectangular Cable Assemblies 1195-8166-ND
10 Position Cable Assembly Rectangular Plug to Plug 6.56' (2.00m)

10 Position Cable Assembly Rectangular Plug to Plug 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 33272432000003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
33272432000003
Cable Assemblies - Rectangular Cable Assemblies 33272432000003
HAR LINK 10P MA DOUBLE END CABLE

HAR LINK 10P MA DOUBLE END CABLE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 33272432000003 1195-8166-ND 33272432000003
Product Name Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details