HARTING Inc. of North America Rectangular Cable Assemblies 33272430500015

Description
10 Position Cable Assembly Rectangular Plug to Plug 1.64' (500.00mm)
Request a Quote Datasheet
Description
10 Position Cable Assembly Rectangular Plug to Plug 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 33272430500015-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
33272430500015-ND
Rectangular Cable Assemblies 33272430500015-ND
10 Position Cable Assembly Rectangular Plug to Plug 1.64' (500.00mm)

10 Position Cable Assembly Rectangular Plug to Plug 1.64' (500.00mm)

Buy Now Datasheet
Cable Assemblies - 33272430500015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
33272430500015
Cable Assemblies 33272430500015
Cable Assemblies HARLINK ML DE IEEE1355

Cable Assemblies HARLINK ML DE IEEE1355

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 33272430500015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
33272430500015
Cable Assemblies - Rectangular Cable Assemblies 33272430500015
CABLE ASSY 10P MA DE HARLINK .5M

CABLE ASSY 10P MA DE HARLINK .5M

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 33272430500015-ND 33272430500015 33272430500015
Product Name Rectangular Cable Assemblies Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details