HARTING Inc. of North America Rectangular Cable Assemblies 33152430500015

Description
50 Position Cable Assembly Rectangular Socket to Socket 1.64' (500.00mm)
Request a Quote Datasheet
Description
50 Position Cable Assembly Rectangular Socket to Socket 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 1195-3528-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
1195-3528-ND
Rectangular Cable Assemblies 1195-3528-ND
50 Position Cable Assembly Rectangular Socket to Socket 1.64' (500.00mm)

50 Position Cable Assembly Rectangular Socket to Socket 1.64' (500.00mm)

Buy Now Datasheet
Cable Assemblies - 33152430500015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
33152430500015
Cable Assemblies 33152430500015
Cable assem, har-flex,

Cable assem, har-flex,

Buy Now
Ribbon Cable - 7799836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
7799836
Ribbon Cable 7799836
50 pole 500mm cable assembly Harflex

50 pole 500mm cable assembly Harflex

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - 33152430500015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
33152430500015
Cable Assemblies - Rectangular Cable Assemblies 33152430500015
CABLE ASSY 50POS RCPT-RCPT 500MM

CABLE ASSY 50POS RCPT-RCPT 500MM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-3528-ND 33152430500015 7799836 33152430500015
Product Name Rectangular Cable Assemblies Cable Assemblies Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Thermistors - 2618090 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details