HARTING Inc. of North America Cable Assemblies 33152430500003

Description
Cable assem, har-flex,
Request a Quote Datasheet
Description
Cable assem, har-flex,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 33152430500003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
33152430500003
Cable Assemblies 33152430500003
Cable assem, har-flex,

Cable assem, har-flex,

Buy Now
Rectangular Cable Assemblies - 1195-3573-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
1195-3573-ND
Rectangular Cable Assemblies 1195-3573-ND
"6 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

"6 Position Cable Assembly Rectangular Socket to Socket 0.984' (300.00mm, 11.81"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 33152430500003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
33152430500003
Cable Assemblies - Rectangular Cable Assemblies 33152430500003
CABLE ASSY 6POS RCPT-RCPT 300MM

CABLE ASSY 6POS RCPT-RCPT 300MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 33152430500003 1195-3573-ND 33152430500003
Product Name Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Connector Type Socket to Socket
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details