HARTING Inc. of North America Rectangular Cable Assemblies 33152430200014

Description
"50 Position Cable Assembly Rectangular Socket to Socket 0.656' (200.00mm, 7.87"")"
Request a Quote Datasheet
Description
"50 Position Cable Assembly Rectangular Socket to Socket 0.656' (200.00mm, 7.87"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 1195-3442-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
1195-3442-ND
Rectangular Cable Assemblies 1195-3442-ND
"50 Position Cable Assembly Rectangular Socket to Socket 0.656' (200.00mm, 7.87"")"

"50 Position Cable Assembly Rectangular Socket to Socket 0.656' (200.00mm, 7.87"")"

Buy Now Datasheet
Ribbon Cable - 7799827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
7799827
Ribbon Cable 7799827
50 pole 200mm cable assembly Harflex

50 pole 200mm cable assembly Harflex

Supplier's Site
Cable Assemblies - 33152430200014 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
33152430200014
Cable Assemblies 33152430200014
Cable assem, har-flex,

Cable assem, har-flex,

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 33152430200014 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
33152430200014
Cable Assemblies - Rectangular Cable Assemblies 33152430200014
CABLE ASSY 50POS RCPT-RCPT 200MM

CABLE ASSY 50POS RCPT-RCPT 200MM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-3442-ND 7799827 33152430200014 33152430200014
Product Name Rectangular Cable Assemblies Ribbon Cable Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RF113 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details