50 Pos 2 Row IDC Cable Assembly 1.27mm Pitch 0.635mm Cable 30AWG Product overview: 33152430100013 from HARTING is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-33152430100013 can be used for catalog matching and distributor lookup.
"50 Position Cable Assembly Rectangular Socket to Socket 0.328' (100.00mm, 3.94"")"
Manufacturer: HARTING
Win Source Part Number: 906591-3315243010001
Series: har-flex®
Features: 50 Position Cable Assembly Rectangular Socket to Socket 0.328' (100.00mm, 3.94")
Package: Bulk
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
HARTING 33152430100013 Ribbon Cable
CABLE ASSY 50POS RCPT-RCPT 100MM
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 450-33152430100013 | 33152430100013 | 1195-3443-ND | 906591-33152430100013 | 7799823 | 33152430100013 |
| Product Name | Cable Assembly | Cable Assemblies | Rectangular Cable Assemblies | Rectangular Cable Assemblies - 33152430100013 | Ribbon Cable | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Shielding | Unshielded | No Shielding | No Shielding; Unshielded | |||
| Cable Length | 0.3281 ft (1 dm) | 0.3280 ft (0.9997 dm) | ||||
| Connector Type | IDC, Receptacle | Socket to Socket | ||||
| Gender | Female-Female |