RIBBON CABLE, IDC, GREY, 200MM, 50WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Ways; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; ProductRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 85W3064 |
| Product Name | Ribbon Cable, Idc, Grey, 200Mm, 50Way; Connector To Connector Harting |
| Cable Length | 0.6562 ft (2 dm) |