"10 Position Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
Wire-To-Board Connector, Yellow, har-link Series, Through Hole, Receptacle, 10, 2 mm
CONN 10POS 0.079 GOLD PCB R/A
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5495-ND | 44J8790 | 27211218004 |
| Product Name | Headers, Receptacles, Female Sockets | Wire-To-Board Connector, Yellow, Har-Link Series, Through Hole, Receptacle, 10, 2 Mm Harting | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 1.5 amps | 1.5 amps |