HARTING Inc. of North America Backplane Connectors 27211218000

Description
Hard Metric Connectors 5x2 6mm R/A CONN
Request a Quote Datasheet
Description
Hard Metric Connectors 5x2 6mm R/A CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 27211218000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
27211218000
Backplane Connectors 27211218000
Hard Metric Connectors 5x2 6mm R/A CONN

Hard Metric Connectors 5x2 6mm R/A CONN

Buy Now
Headers, Receptacles, Female Sockets - 1195-3280-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
1195-3280-ND
Headers, Receptacles, Female Sockets 1195-3280-ND
"10 Position Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"

"10 Position Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
315-27211218000
Electronic Connector 315-27211218000
10 Pos Female RA Header, 0.079" Pitch, Solder Product overview: 27211218000 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-27211218000 can be used for catalog matching and distributor lookup.

10 Pos Female RA Header, 0.079" Pitch, Solder Product overview: 27211218000 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-27211218000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 27211218000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
27211218000
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 27211218000
CONN 10POS 0.079 GOLD PCB R/A

CONN 10POS 0.079 GOLD PCB R/A

Supplier's Site
Power Conn, Rcpt, 10Pos, 2Row, 2Mm, Th; No. Of Contacts Harting - 93C8516 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 10Pos, 2Row, 2Mm, Th; No. Of Contacts Harting
93C8516
Power Conn, Rcpt, 10Pos, 2Row, 2Mm, Th; No. Of Contacts Harting 93C8516
POWER CONN, RCPT, 10POS, 2ROW, 2MM, TH; No. of Contacts:10Contacts; Product Range:Har-Link Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

POWER CONN, RCPT, 10POS, 2ROW, 2MM, TH; No. of Contacts:10Contacts; Product Range:Har-Link Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 27211218000 1195-3280-ND 315-27211218000 27211218000 93C8516
Product Name Backplane Connectors Headers, Receptacles, Female Sockets Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Power Conn, Rcpt, 10Pos, 2Row, 2Mm, Th; No. Of Contacts Harting
Connector Type Header Connector Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle PCB Mount
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data