HARTING Inc. of North America Conn, Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting 2539091103

Description
CONN, HEADER, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:har-modular Series RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:har-modular Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting - 27AJ2670 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting
27AJ2670
Conn, Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting 27AJ2670
CONN, HEADER, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:har-modular Series RoHS Compliant: Yes

CONN, HEADER, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:har-modular Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AJ2670
Product Name Conn, Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plugs and Receptacles - 486-3-104-048-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details