HARTING Inc. of North America Conn, Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting 2539091102

Description
CONN, HEADER, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:har-modular Series RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:har-modular Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting - 27AJ2669 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting
27AJ2669
Conn, Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting 27AJ2669
CONN, HEADER, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:har-modular Series RoHS Compliant: Yes

CONN, HEADER, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:har-modular Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AJ2669
Product Name Conn, Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) - 111112 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details