HARTING Inc. of North America Conn, Header, 4Pos, 2Row, 5.08Mm; Connector Systems Harting 2539041202

Description
CONN, HEADER, 4POS, 2ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:har-modular Series RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 4POS, 2ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:har-modular Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 4Pos, 2Row, 5.08Mm; Connector Systems Harting - 27AJ2667 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 4Pos, 2Row, 5.08Mm; Connector Systems Harting
27AJ2667
Conn, Header, 4Pos, 2Row, 5.08Mm; Connector Systems Harting 27AJ2667
CONN, HEADER, 4POS, 2ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:har-modular Series RoHS Compliant: Yes

CONN, HEADER, 4POS, 2ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:har-modular Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AJ2667
Product Name Conn, Header, 4Pos, 2Row, 5.08Mm; Connector Systems Harting
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products