HARTING Inc. of North America Conn, Rcpt, 9Pos, 3Row, 2.54Mm; Connector Systems Harting 2529091101

Description
CONN, RCPT, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:har-modular Series; Contact Plating:- RoHS Compliant: Yes
Description
CONN, RCPT, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:har-modular Series; Contact Plating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, Rcpt, 9Pos, 3Row, 2.54Mm is a female connector from the har-modular series by HARTING. It features a 9-position configuration across three rows with a contact spacing of 2.54 mm. The connector is designed for through-hole mounting and supports both reflow and wave soldering termination methods. It has a rated current of 2 A and an insulation resistance greater than 10^12 Ω, with a contact resistance of 20 mΩ or less. The operating temperature range is from -55 °C to +125 °C, and it can withstand at least 500 mating cycles. The connector is made from polyamide with copper alloy contacts, and it meets the flammability class V-0 according to UL 94. This product is suitable for applications requiring reliable electrical connections in various environments.

Datasheet Summary
Powered by GS/AI

The Conn, Rcpt, 9Pos, 3Row, 2.54Mm is a female connector from the har-modular series by HARTING. It features a 9-position configuration across three rows with a contact spacing of 2.54 mm. The connector is designed for through-hole mounting and supports both reflow and wave soldering termination methods. It has a rated current of 2 A and an insulation resistance greater than 10^12 Ω, with a contact resistance of 20 mΩ or less. The operating temperature range is from -55 °C to +125 °C, and it can withstand at least 500 mating cycles. The connector is made from polyamide with copper alloy contacts, and it meets the flammability class V-0 according to UL 94. This product is suitable for applications requiring reliable electrical connections in various environments.

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 9Pos, 3Row, 2.54Mm; Connector Systems Harting - 27AJ2656 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 9Pos, 3Row, 2.54Mm; Connector Systems Harting
27AJ2656
Conn, Rcpt, 9Pos, 3Row, 2.54Mm; Connector Systems Harting 27AJ2656
CONN, RCPT, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:har-modular Series; Contact Plating:- RoHS Compliant: Yes

CONN, RCPT, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:har-modular Series; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AJ2656
Product Name Conn, Rcpt, 9Pos, 3Row, 2.54Mm; Connector Systems Harting
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details