HARTING Inc. of North America Conn, Rcpt, 4Pos, 2Row, 5.08Mm; Connector Systems Harting 2529041201

Description
CONN, RCPT, 4POS, 2ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:har-modular Series; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
CONN, RCPT, 4POS, 2ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:har-modular Series; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 4Pos, 2Row, 5.08Mm; Connector Systems Harting - 27AJ2655 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 4Pos, 2Row, 5.08Mm; Connector Systems Harting
27AJ2655
Conn, Rcpt, 4Pos, 2Row, 5.08Mm; Connector Systems Harting 27AJ2655
CONN, RCPT, 4POS, 2ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:har-modular Series; Contact Plating:- RoHS Compliant: Yes

CONN, RCPT, 4POS, 2ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:har-modular Series; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AJ2655
Product Name Conn, Rcpt, 4Pos, 2Row, 5.08Mm; Connector Systems Harting
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details