HARTING Inc. of North America Conn, R/a Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting 2519091102

Description
CONN, R/A HEADER, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:har-modular Series RoHS Compliant: Yes
Datasheet
Description
CONN, R/A HEADER, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:har-modular Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting - 27AJ2646 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting
27AJ2646
Conn, R/a Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting 27AJ2646
CONN, R/A HEADER, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:har-modular Series RoHS Compliant: Yes

CONN, R/A HEADER, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:har-modular Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AJ2646
Product Name Conn, R/a Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details