HARTING Inc. of North America Conn, R/a Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting 2519091101

Description
CONN, R/A HEADER, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:har-modular Series RoHS Compliant: Yes
Datasheet
Description
CONN, R/A HEADER, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:har-modular Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting - 27AJ2645 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting
27AJ2645
Conn, R/a Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting 27AJ2645
CONN, R/A HEADER, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:har-modular Series RoHS Compliant: Yes

CONN, R/A HEADER, 9POS, 3ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:har-modular Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AJ2645
Product Name Conn, R/a Header, 9Pos, 3Row, 2.54Mm; Connector Systems Harting
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details