HARTING Inc. of North America Switches, Hubs 24144050000

Description
Network Switch - Unmanaged 5 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Unmanaged 5 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 1195-24144050000-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
1195-24144050000-ND
Switches, Hubs 1195-24144050000-ND
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet
Ethernet Switch, Indus, Rj45X5, Din Rail; No. Of Ports Harting - 36AJ7008 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Indus, Rj45X5, Din Rail; No. Of Ports Harting
36AJ7008
Ethernet Switch, Indus, Rj45X5, Din Rail; No. Of Ports Harting 36AJ7008
ETHERNET SWITCH, INDUS, RJ45X5, DIN RAIL; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SWITCH, INDUS, RJ45X5, DIN RAIL; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 1195-24144050000-ND 36AJ7008
Product Name Switches, Hubs Ethernet Switch, Indus, Rj45X5, Din Rail; No. Of Ports Harting
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - BB-EIR-G-SFP-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 2 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Export of SIMATIC S7 Symbols from TIA Portal or STEP7 Projects -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 300208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
Data Rate 2 Gbps
View Details