HARTING Inc. of North America Switches, Hubs 24035050030

Description
Network Switch - Unmanaged 5 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Unmanaged 5 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 1195-5586-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
1195-5586-ND
Switches, Hubs 1195-5586-ND
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet
Enet Switch, Unmanaged, 5Port, Din Rail; No. Of Ports Harting - 94Y9645 - Newark, An Avnet Company
Chicago, IL, United States
Enet Switch, Unmanaged, 5Port, Din Rail; No. Of Ports Harting
94Y9645
Enet Switch, Unmanaged, 5Port, Din Rail; No. Of Ports Harting 94Y9645
ENET SWITCH, UNMANAGED, 5PORT, DIN RAIL; No. of Ports:5Ports; Ethernet Switch Application:Commerci al; Ethernet Switch Type:Unmanaged PoE Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Input Voltage Type:VDCRoHS Compliant: Yes

ENET SWITCH, UNMANAGED, 5PORT, DIN RAIL; No. of Ports:5Ports; Ethernet Switch Application:Commercial; Ethernet Switch Type:Unmanaged PoE Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Input Voltage Type:VDCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 1195-5586-ND 94Y9645
Product Name Switches, Hubs Enet Switch, Unmanaged, 5Port, Din Rail; No. Of Ports Harting
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data