HARTING Inc. of North America Switches, Hubs 24034160010

Description
Network Switch - Unmanaged 16 Ports
Request a Quote Datasheet
Description
Network Switch - Unmanaged 16 Ports
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 1195-5679-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
1195-5679-ND
Switches, Hubs 1195-5679-ND
Network Switch - Unmanaged 16 Ports

Network Switch - Unmanaged 16 Ports

Buy Now Datasheet
Gigabit Enet Sw, Commercial, 16Prt, Rj45; No. Of Ports Harting - 98Y7451 - Newark, An Avnet Company
Chicago, IL, United States
Gigabit Enet Sw, Commercial, 16Prt, Rj45; No. Of Ports Harting
98Y7451
Gigabit Enet Sw, Commercial, 16Prt, Rj45; No. Of Ports Harting 98Y7451
GIGABIT ENET SW, COMMERCIAL, 16PRT, RJ45; No. of Ports:16Ports; Ethernet Switch Application:Commerci al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16; Input Voltage Type:VDC RoHS Compliant: Yes

GIGABIT ENET SW, COMMERCIAL, 16PRT, RJ45; No. of Ports:16Ports; Ethernet Switch Application:Commercial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 1195-5679-ND 98Y7451
Product Name Switches, Hubs Gigabit Enet Sw, Commercial, 16Prt, Rj45; No. Of Ports Harting
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

8GE PoE and 2G Unmanaged Ethernet Switch, IEEE802.3af/at, E-Mark, 12V~24VDC, -40~75℃ - EKI-5729PI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.1p, 802.3ab, 802.3az, 802.3z, 802.3af/at
View Details
3 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
aplSwitch Field PA -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Switch
View Details
Network Switches - 2723475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details