HARTING Inc. of North America Switches, Hubs 24034070030

Description
Network Switch - Unmanaged 7 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Unmanaged 7 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 1195-3622-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
1195-3622-ND
Switches, Hubs 1195-3622-ND
Network Switch - Unmanaged 7 Ports IP30

Network Switch - Unmanaged 7 Ports IP30

Buy Now Datasheet
Enet Switch, Unmanaged, 7Port, Din Rail; No. Of Ports Harting - 67X8693 - Newark, An Avnet Company
Chicago, IL, United States
Enet Switch, Unmanaged, 7Port, Din Rail; No. Of Ports Harting
67X8693
Enet Switch, Unmanaged, 7Port, Din Rail; No. Of Ports Harting 67X8693
ENET SWITCH, UNMANAGED, 7PORT, DIN RAIL; No. of Ports:7Ports; Ethernet Switch Application:Commerci al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 7; Input Voltage Type:VDC RoHS Compliant: Yes

ENET SWITCH, UNMANAGED, 7PORT, DIN RAIL; No. of Ports:7Ports; Ethernet Switch Application:Commercial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 7; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 1195-3622-ND 67X8693
Product Name Switches, Hubs Enet Switch, Unmanaged, 7Port, Din Rail; No. Of Ports Harting
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
echochange -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2846572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 6 #
Data Rate 0.1000 Gbps
View Details