The Enet Switch, Unmanaged, 6Port, Din Rail (part number 67X8685) is designed for industrial applications, featuring six RJ45 ports for Gigabit Ethernet connectivity. It operates within a nominal voltage range of 9 VDC to 60 VDC and supports Power over Ethernet (PoE) capabilities, allowing for the powering of connected devices. The switch utilizes a store-and-forward switching technology and supports jumbo frames up to 10 kBytes, making it suitable for high-bandwidth requirements. With a compact design of 142 mm x 25 mm x 107.5 mm and a weight of approximately 498 g, it is optimized for DIN rail mounting, ensuring efficient use of space in control cabinets. The device is rated for commercial temperatures from 0 °C to +55 °C and industrial temperatures from -40 °C to +70 °C, making it versatile for various environments. It also includes features such as surge protection, reverse polarity protection, and compliance with several industry standards, ensuring reliability in demanding applications.
HA-VIS ECON 3060GBT-A-P - UNMANA
ENET SWITCH, UNMANAGED, 6PORT, DIN RAIL; No. of Ports:6Ports; Ethernet Switch Application:Industri
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Network Equipment | Network Equipment |
| Product Number | 1195-24034060020-ND | 67X8685 |
| Product Name | Switches, Hubs | Enet Switch, Unmanaged, 6Port, Din Rail; No. Of Ports Harting |
| Network Equipment | Switch | Switch |