HARTING Inc. of North America Switches, Hubs 24031060030

Description
Network Switch - Unmanaged 6 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Unmanaged 6 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 1195-5582-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
1195-5582-ND
Switches, Hubs 1195-5582-ND
Network Switch - Unmanaged 6 Ports IP30

Network Switch - Unmanaged 6 Ports IP30

Buy Now Datasheet
Enet Switch, Unmanaged, 6Port, Din Rail; No. Of Ports Harting - 94Y9638 - Newark, An Avnet Company
Chicago, IL, United States
Enet Switch, Unmanaged, 6Port, Din Rail; No. Of Ports Harting
94Y9638
Enet Switch, Unmanaged, 6Port, Din Rail; No. Of Ports Harting 94Y9638
ENET SWITCH, UNMANAGED, 6PORT, DIN RAIL; No. of Ports:6Ports; Ethernet Switch Application:Commerci al; Ethernet Switch Type:Unmanaged PoE Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6; Input Voltage Type:VDC RoHS Compliant: Yes

ENET SWITCH, UNMANAGED, 6PORT, DIN RAIL; No. of Ports:6Ports; Ethernet Switch Application:Commercial; Ethernet Switch Type:Unmanaged PoE Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 1195-5582-ND 94Y9638
Product Name Switches, Hubs Enet Switch, Unmanaged, 6Port, Din Rail; No. Of Ports Harting
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data