HARTING Inc. of North America Switches, Hubs 24030100000

Description
HA-VIS ECON 3100BT-A - UNMANAGED
Request a Quote Datasheet
Description
HA-VIS ECON 3100BT-A - UNMANAGED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 1195-24030100000-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
1195-24030100000-ND
Switches, Hubs 1195-24030100000-ND
HA-VIS ECON 3100BT-A - UNMANAGED

HA-VIS ECON 3100BT-A - UNMANAGED

Buy Now Datasheet
Enet Switch, Unmanaged, 10Port, Din Rail; No. Of Ports Harting - 67X8641 - Newark, An Avnet Company
Chicago, IL, United States
Enet Switch, Unmanaged, 10Port, Din Rail; No. Of Ports Harting
67X8641
Enet Switch, Unmanaged, 10Port, Din Rail; No. Of Ports Harting 67X8641
ENET SWITCH, UNMANAGED, 10PORT, DIN RAIL; No. of Ports:10Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 10; Input Voltage Type:VDC RoHS Compliant: Yes

ENET SWITCH, UNMANAGED, 10PORT, DIN RAIL; No. of Ports:10Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 10; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 1195-24030100000-ND 67X8641
Product Name Switches, Hubs Enet Switch, Unmanaged, 10Port, Din Rail; No. Of Ports Harting
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data