HARTING Inc. of North America Switches, Hubs 24030082110

Description
Network Switch - Unmanaged 10 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Unmanaged 10 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 24030082110-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
24030082110-ND
Switches, Hubs 24030082110-ND
Network Switch - Unmanaged 10 Ports IP30

Network Switch - Unmanaged 10 Ports IP30

Buy Now Datasheet
Ethernet Sw, 10/100Mbps, Rj45X10, Din; No. Of Ports Harting - 67X8638 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, 10/100Mbps, Rj45X10, Din; No. Of Ports Harting
67X8638
Ethernet Sw, 10/100Mbps, Rj45X10, Din; No. Of Ports Harting 67X8638
ETHERNET SW, 10/100MBPS, RJ45X10, DIN; No. of Ports:10Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 10; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SW, 10/100MBPS, RJ45X10, DIN; No. of Ports:10Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 10; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 24030082110-ND 67X8638
Product Name Switches, Hubs Ethernet Sw, 10/100Mbps, Rj45X10, Din; No. Of Ports Harting
Network Equipment Switch
Unlock Full Specs
to access all available technical data