HARTING Inc. of North America Switches, Hubs 24030080010

Description
Network Switch - Unmanaged 8 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Unmanaged 8 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 1195-3611-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
1195-3611-ND
Switches, Hubs 1195-3611-ND
Network Switch - Unmanaged 8 Ports IP30

Network Switch - Unmanaged 8 Ports IP30

Buy Now Datasheet
Network Switches - 8128872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Switches
8128872
Network Switches 8128872
HARTING 24030080010 Ethernet Switch

HARTING 24030080010 Ethernet Switch

Supplier's Site
Ethernet Switch, 10/100Mbps, Rj45X8, Din; No. Of Ports Harting - 37AC2314 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 10/100Mbps, Rj45X8, Din; No. Of Ports Harting
37AC2314
Ethernet Switch, 10/100Mbps, Rj45X8, Din; No. Of Ports Harting 37AC2314
ETHERNET SWITCH, 10/100MBPS, RJ45X8, DIN; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SWITCH, 10/100MBPS, RJ45X8, DIN; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number 1195-3611-ND 8128872 37AC2314
Product Name Switches, Hubs Network Switches Ethernet Switch, 10/100Mbps, Rj45X8, Din; No. Of Ports Harting
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Network Switches - 2835891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 10 #
Data Rate 1 Gbps
View Details