HARTING Inc. of North America Switches, Hubs 24020050000

Description
Network Switch - Unmanaged 5 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Unmanaged 5 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 1195-5673-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
1195-5673-ND
Switches, Hubs 1195-5673-ND
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet
Ethernet I/o Module, Ha-Vis, 5Ch; No. Of Ports Harting - 53X2930 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet I/o Module, Ha-Vis, 5Ch; No. Of Ports Harting
53X2930
Ethernet I/o Module, Ha-Vis, 5Ch; No. Of Ports Harting 53X2930
ETHERNET I/O MODULE, Ha-VIS, 5CH; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

ETHERNET I/O MODULE, Ha-VIS, 5CH; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 1195-5673-ND 53X2930
Product Name Switches, Hubs Ethernet I/o Module, Ha-Vis, 5Ch; No. Of Ports Harting
Network Equipment Switch
Unlock Full Specs
to access all available technical data