HARTING Inc. of North America Sensor Conn Housing, M8, Rcpt; Product Range Harting 21420100004401

Description
SENSOR CONN HOUSING, M8, RCPT; Product Range:-; Shell Type:Solid Shell Straight Receptacle; For Use With:Harting M8 Receptacle Circular Inserts; Connector Body Material:-; Connector Shell Size:M8 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN HOUSING, M8, RCPT; Product Range:-; Shell Type:Solid Shell Straight Receptacle; For Use With:Harting M8 Receptacle Circular Inserts; Connector Body Material:-; Connector Shell Size:M8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Housing, M8, Rcpt; Product Range Harting - 94AC8001 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Housing, M8, Rcpt; Product Range Harting
94AC8001
Sensor Conn Housing, M8, Rcpt; Product Range Harting 94AC8001
SENSOR CONN HOUSING, M8, RCPT; Product Range:-; Shell Type:Solid Shell Straight Receptacle; For Use With:Harting M8 Receptacle Circular Inserts; Connector Body Material:-; Connector Shell Size:M8 RoHS Compliant: Yes

SENSOR CONN HOUSING, M8, RCPT; Product Range:-; Shell Type:Solid Shell Straight Receptacle; For Use With:Harting M8 Receptacle Circular Inserts; Connector Body Material:-; Connector Shell Size:M8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94AC8001
Product Name Sensor Conn Housing, M8, Rcpt; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details