HARTING Inc. of North America Sensor Conn Housing, M8, Rcpt; Product Range Harting 21420100002401

Description
SENSOR CONN HOUSING, M8, RCPT; Product Range:-; Shell Type:Solid Shell Straight Receptacle; For Use With:Harting M8 Receptacle Circular Inserts; Connector Body Material:-; Connector Shell Size:M8 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN HOUSING, M8, RCPT; Product Range:-; Shell Type:Solid Shell Straight Receptacle; For Use With:Harting M8 Receptacle Circular Inserts; Connector Body Material:-; Connector Shell Size:M8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn Housing, M8, Rcpt; Product Range Harting - 94AC7999 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn Housing, M8, Rcpt; Product Range Harting
94AC7999
Sensor Conn Housing, M8, Rcpt; Product Range Harting 94AC7999
SENSOR CONN HOUSING, M8, RCPT; Product Range:-; Shell Type:Solid Shell Straight Receptacle; For Use With:Harting M8 Receptacle Circular Inserts; Connector Body Material:-; Connector Shell Size:M8 RoHS Compliant: Yes

SENSOR CONN HOUSING, M8, RCPT; Product Range:-; Shell Type:Solid Shell Straight Receptacle; For Use With:Harting M8 Receptacle Circular Inserts; Connector Body Material:-; Connector Shell Size:M8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94AC7999
Product Name Sensor Conn Housing, M8, Rcpt; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details